Manufacturer: Diodes Incorporated
Win Source Part Number: 1167106-DF1508S
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 800V Surface Mount DF-S
BRIDGE RECT 1P 800V 1.5A DF-S
BRIDGE RECT 1P 800V 1.5A DF-S
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1167106-DF1508S | DF1508SDI-ND | 233-DF1508S | DF1508S | DF1508S |
| Product Name | Bridge Rectifiers - DF1508S | Bridge Rectifiers | BRIDGE RECT 1P 800V 1.5A DF-S | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | DFS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Single Phase | ||||
| RoHS Compliant | RoHS |