DIODE ZENER 24V 300MW SOT23
DIODE ZENER 24V 300MW SOT23
Zener Diode 24V 300mW ±3% Surface Mount SOT-23-3
DIODE ZENER 24V 300MW SOT23 Product overview: DDZX24C-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX24C-13 can be used for catalog matching and distributor lookup.
DIODE ZENER 24V 300MW SOT23
Zener Diodes 300mW Power DIS 0.9V If = 10mA
DIODE ZENER 24V 300MW SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DDZX24C-13DKR-ND | 287-DDZX24C-13 | DDZX24C-13 | DDZX24C-13 | DDZX24C-13 |
| Product Name | Single Zener Diodes | 24V 300MW SOT23 Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 23.72 volts | 24 volts | 24 volts |