Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
Manufacturer: SanRex Corporation
Win Source Part Number: 1167074-DF100AA160
Manufacturer Homepage: www.sanrex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
BRIDGE RECTIFIER DIODE, 100A, 1600V V(RRM). FREE 2 YEAR RADWELL WARRANTY
SANREX Semiconductors DF100AA160
DIODE MODULE 1600V 100A
Bridge Rectifier 100A 1600V 3-Ph
Bridge Rectifier Diode, 100A, 1600V V(RRM),
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 4076-DF100AA160-ND | 1167074-DF100AA160 | 23964152 | DF100AA160 | DF100AA160 | 17689-DF100AA160 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF100AA160 | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | SEMJ Three Phase Standard Diode | Bridge Rectifier Diode, 100A, 1600V V(RRM), |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | Module | |||||
| RoHS Compliant | RoHS |