TVS DIODE 24VWM 23V X1DFN10062
TVS DIODE 24VWM 23V X1DFN10062
TVS DIODE 24VWM 23V X1DFN10062
DATALINE PROTECTION PP X1-DFN100
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 31-DESD24VF1BL-7BTR-ND | DESD24VF1BL-7B |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | |
| VC | 23 volts | |
| VBR | 25 volts |