Vishay Precision Group Bridge Rectifiers DF1510S-E3/77

Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF1510S-E3/77GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF1510S-E3/77GIDKR-ND
Bridge Rectifiers DF1510S-E3/77GIDKR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF1510S-E3/77GITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF1510S-E3/77GITR-ND
Bridge Rectifiers DF1510S-E3/77GITR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF1510S-E3/77GICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF1510S-E3/77GICT-ND
Bridge Rectifiers DF1510S-E3/77GICT-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF1510S-E3/77 - 772571-DF1510S-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF1510S-E3/77
772571-DF1510S-E3/77
Bridge Rectifiers - DF1510S-E3/77 772571-DF1510S-E3/77
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 772571-DF1510S-E3/77 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SMD, Gull Wing Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Current - Reverse Leakage @ Vr: 5μA @ 1000V Family Name: DF1510S Categories: Discrete Semiconductor Products Manufacturer Package: DFS Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A Alternative Parts (Cross-Reference): DF10S_F065; DF10S_Q; DF10S_NL; DF10S; Introduction Date: April 25, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 772571-DF1510S-E3/77
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Family Name: DF1510S
Categories: Discrete Semiconductor Products
Manufacturer Package: DFS
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A
Alternative Parts (Cross-Reference): DF10S_F065; DF10S_Q; DF10S_NL; DF10S;
Introduction Date: April 25, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - 8148807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8148807
Bridge Rectifiers 8148807
Diode Rectifier Bridge Single 1KV 1.5A

Diode Rectifier Bridge Single 1KV 1.5A

Supplier's Site
Bridge Rectifiers - 8148807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8148807P
Bridge Rectifiers 8148807P
Diode Rectifier Bridge Single 1KV 1.5A

Diode Rectifier Bridge Single 1KV 1.5A

Supplier's Site
Bridge Rectifiers - 1596558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1596558
Bridge Rectifiers 1596558
Diode Rectifier Bridge Single 1KV 1.5A

Diode Rectifier Bridge Single 1KV 1.5A

Supplier's Site
1KV 1.5A Diode and Rectifier - 299-DF1510S-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1.5A Diode and Rectifier
299-DF1510S-E3/77
1KV 1.5A Diode and Rectifier 299-DF1510S-E3/77
Diode Rectifier Bridge Single 1KV 1.5A 4-Pin Case DFS T/R Product overview: DF1510S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1510S-E3/77 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1KV 1.5A 4-Pin Case DFS T/R Product overview: DF1510S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1510S-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF1510S-E3/77
Bridge Rectifiers DF1510S-E3/77
Bridge Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM

Bridge Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM

Buy Now Datasheet
Bridge Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM - 884-DF1510S-E3/77 - Utmel Electronic Limited
Hong Kong, China
Bridge Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM
884-DF1510S-E3/77
Bridge Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM 884-DF1510S-E3/77
Bridge Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM

Bridge Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF1510S-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF1510S-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF1510S-E3/77
BRIDGE RECT 1PHASE 1KV 1.5A DFS

BRIDGE RECT 1PHASE 1KV 1.5A DFS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number DF1510S-E3/77GIDKR-ND 772571-DF1510S-E3/77 8148807 8148807P 299-DF1510S-E3/77 DF1510S-E3/77 884-DF1510S-E3/77 DF1510S-E3/77
Product Name Bridge Rectifiers Bridge Rectifiers - DF1510S-E3/77 Bridge Rectifiers Bridge Rectifiers 1KV 1.5A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers 1.5 Amp 1000 Volt 50 Amp IFSM Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge Bridge
Package 4-SMD, Gull Wing Dfs DFS Tape and Reel DFS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data