Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 772549-DF005MA-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-EDIP (0.300", 7.62mm)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Family Name: DF005MA
Categories: Discrete Semiconductor Products
Manufacturer Package: DFM
Voltage - Peak Reverse (Maximum): 50V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
Alternative Parts (Cross-Reference): DI100B; DB101G; EDB101; EDB101-C;
Introduction Date: July 31, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 50V Through Hole DFM
Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFM Tube Product overview: DF005MA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005MA-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 1.0 Amp 50 Volt 30 Amp IFSM
BRIDGE RECT 1PHASE 50V 1A DFM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 772549-DF005MA-E3/45 | DF005MA-E3/45-ND | 299-DF005MA-E3/45 | DF005MA-E3/45 | DF005MA-E3/45 |
| Product Name | Bridge Rectifiers - DF005MA-E3/45 | Bridge Rectifiers | 50V 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | |||
| IR | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |