Bridge Rectifier Single Phase Standard 100V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 100V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 100V Surface Mount DF-S
Manufacturer: Diodes Incorporated
Win Source Part Number: 1032889-DF1501S-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DF-S
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
BRIDGE RECT 1P 100V 1.5A DF-S Product overview: DF1501S-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1501S-T can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 100V 1.5A DF-S
RECTIFIER BRIDGE 100V 1.5A DF-S
Bridge Rectifiers 100V 1.5A
BRIDGE RECT 1P 100V 1.5A DF-S
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DF1501SDITR-ND | 1032889-DF1501S-T | 299-DF1501S-T | DF1501S-T | 233-DF1501S-T | DF1501S-T | DF1501S-T |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF1501S-T | 100V 1.5A Diode and Rectifier | Bridge Rectifiers | RECTIFIER BRIDGE 100V 1.5A DF-S | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | DFS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Single Phase | Single Phase | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |