Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1032931-DF2S20FS,L3M
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 9pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: SOD-923
STAND-OFF Voltage (Vwm): 15V (Max)
Minimum Breakdown Voltage: 18.8V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
TVS DIODE 15VWM SOD923 Product overview: DF2S20FS,L3M from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2S20FS,L3M can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOD-923
Clamp Ipp Tvs Diode Surface Mount SOD-923
Clamp Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 15VWM SOD923
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1032931-DF2S20FS,L3M | 144-DF2S20FS,L3M | DF2S20FSL3MDKR-ND | DF2S20FS,L3M |
| Product Name | TVS - TVS - Diodes - DF2S20FS,L3M | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-923 | Tape & Reel (TR) | SOD-923 | SOD-923 |
| VWM | 15 volts | |||
| VBR | 18.8 volts | 18.8 volts | 18.8 volts |