DIODES Incorporated TVS Diodes DESD2CAN2SOQ-7

Description
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DESD2CAN2SOQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESD2CAN2SOQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESD2CAN2SOQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-DESD2CAN2SOQ-7
SOT23 TVS Protection Diode 144-DESD2CAN2SOQ-7
TVS DIODE 24VWM 41VC SOT23 Product overview: DESD2CAN2SOQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD2CAN2SOQ-7 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 41VC SOT23 Product overview: DESD2CAN2SOQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD2CAN2SOQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. - 07AH3701 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
07AH3701
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. 07AH3701
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:41V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:41V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - DESD2CAN2SOQ-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
DESD2CAN2SOQ-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) DESD2CAN2SOQ-7
5A@8/20us 230W 41V 25.4V 24V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A@8/20us 230W 41V 25.4V 24V@Max SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD2CAN2SOQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD2CAN2SOQ-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD2CAN2SOQ-7
TVS DIODE 24VWM 41VC SOT23

TVS DIODE 24VWM 41VC SOT23

Supplier's Site
TVS Diodes DESD2CAN2SOQ-7
TVS DIODE 24VWM 41VC SOT23

TVS DIODE 24VWM 41VC SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DESD2CAN2SOQ-7DICT-ND 144-DESD2CAN2SOQ-7 07AH3701 DESD2CAN2SOQ-7 DESD2CAN2SOQ-7 DESD2CAN2SOQ-7
Product Name TVS Diodes SOT23 TVS Protection Diode Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 230 watts 230 watts 230 watts 230 watts 230 watts
VC 41 volts 41 volts 41 volts 41 volts
VBR 25.4 volts 25.4 volts 25.4 volts 25.4 volts
Unlock Full Specs
to access all available technical data