Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 014121-DF04M
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
1.5A Bridge Rectifier
1.5A Bridge Rectifier
Bridge Rectifier Single Phase Standard 400V Through Hole 4-DIP
Bridge Rectifiers 1.5A Bridge
BRIDGE RECT 1P 400V 1.5A 4DIP
BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 400V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1P 400V 1.5A 4DIP
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 014121-DF04M | DF04M | DF04M-ND | DF04M | DF04M | 16124780 | DF04M |
| Product Name | Bridge Rectifiers - DF04M | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | |
| Diode Type | Single Phase | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |