20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount CST2
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount CST2
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount CST2
TVS DIODE 5.5VWM 20VC CST2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF2B7ACTL3FTR-ND | DF2B7ACT,L3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-882 | CST2 |
| Peak Pulse Power | 80 watts | 80 watts |
| VC | 20 volts | 20 volts |