Comchip Technology Corporation Bridge Rectifiers DF04ST-G

Description
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF04ST-G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF04ST-G-ND
Bridge Rectifiers DF04ST-G-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS

Bridge Rectifier Single Phase Standard 400V Surface Mount DFS

Buy Now Datasheet
400V 1A Diode and Rectifier - 299-DF04ST-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
299-DF04ST-G
400V 1A Diode and Rectifier 299-DF04ST-G
BRIDGE RECT 1PHASE 400V 1A DFS Product overview: DF04ST-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04ST-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 400V 1A DFS Product overview: DF04ST-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04ST-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF04ST-G - 1032847-DF04ST-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF04ST-G
1032847-DF04ST-G
Bridge Rectifiers - DF04ST-G 1032847-DF04ST-G
Manufacturer: Comchip Technology Win Source Part Number: 1032847-DF04ST-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Voltage - Peak Reverse (Max): 400V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1032847-DF04ST-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF04ST-G
Bridge Rectifiers DF04ST-G
Bridge Rectifiers DFS GPP 1A 400V

Bridge Rectifiers DFS GPP 1A 400V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number DF04ST-G-ND 299-DF04ST-G 1032847-DF04ST-G DF04ST-G
Product Name Bridge Rectifiers 400V 1A Diode and Rectifier Bridge Rectifiers - DF04ST-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Tape & Reel (TR) DFS-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data