Bridge Rectifier Single Phase Standard 600V Surface Mount DFS
Bridge Rectifier Single Phase Standard 600V Surface Mount DFS
Bridge Rectifier Single Phase Standard 600V Surface Mount DFS
Manufacturer: Vishay
Win Source Part Number: 916963-DF1506S-E3/77
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Surface Mount DFS
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: DF1506
Categories: Discrete Semiconductor Products
Case / Package: DFS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DF1506S-E3/77-ND, DF1506S-E3/77GITR, DF1506S-E3/77GICT, DF1506S-E3/77GIDKR
Diode Rectifier Bridge Single 600V 1.5A 4-Pin Case DFS T/R Product overview: DF1506S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1506S-E3/77 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 1.5 Amp 600 Volt 50 Amp IFSM
BRIDGE RECT 1PHASE 600V 1.5A DFS
BRIDGE RECT 1PHASE 600V 1.5A DFS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | DF1506S-E3/77GITR-ND | 916963-DF1506S-E3/77 | 299-DF1506S-E3/77 | DF1506S-E3/77 | DF1506S-E3/77 | DF1506S-E3/77 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF1506S-E3/77 | 600V 1.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SMD, Gull Wing | Tape and Reel | DFS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Bridge Rectifier Single Phase Standard 600 V Surface Mount DFS | |||||
| RoHS Compliant | RoHS |