Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Bridge Rectifiers DIODE SMD DFS BRIDGE RECTIFIER 1.5A 1000V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | DF1510S-G-ND | DF1510S-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |