Bridge Rectifier Single Phase Standard 200V Through Hole 4-DIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 014119-DF02M
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-DIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
BRIDGE RECT 1P 200V 1.5A 4DIP
BRIDGE RECT 1P 200V 1.5A 4DIP
Diode Rectifier Bridge Single 200V 1.5A 4-Pin PDIP Rail
Bridge Rectifiers 1.5A Bridge
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | DF02M-ND | 014119-DF02M | DF02M | DF02M | 598-DF02M | DF02M |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF02M | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode Rectifier Bridge Single 200V 1.5A 4-Pin PDIP Rail | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | "4-EDIP (0.300"", 7.62mm)" | PDIP-4 | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |