Bridge Rectifier Single Phase Standard 800V Surface Mount DF-S
1.1V@1A 1A 800V SMD-4P Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 800V 1A DFS
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | DF08SDI-ND | DF08S | DF08S | DF08S |
| Product Name | Bridge Rectifiers | Diodes >> Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | 4-SMD, Gull Wing | DFS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS |