DIODES Incorporated Bridge Rectifiers - DF1508M DF1508M

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868438-DF1508M Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DFM Package: Tube Package: 4-EDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DF1508 Categories: Discrete Semiconductor Products Case / Package: DFM ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868438-DF1508M Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DFM Package: Tube Package: 4-EDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DF1508 Categories: Discrete Semiconductor Products Case / Package: DFM ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF1508M - 868438-DF1508M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF1508M
868438-DF1508M
Bridge Rectifiers - DF1508M 868438-DF1508M
Manufacturer: Diodes Incorporated Win Source Part Number: 868438-DF1508M Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DFM Package: Tube Package: 4-EDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DF1508 Categories: Discrete Semiconductor Products Case / Package: DFM ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 868438-DF1508M
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DFM
Package: Tube
Package: 4-EDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: DF1508
Categories: Discrete Semiconductor Products
Case / Package: DFM
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Bridge Rectifiers - DF1508M-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF1508M-ND
Bridge Rectifiers DF1508M-ND
Bridge Rectifier Single Phase Standard 800V Through Hole DFM

Bridge Rectifier Single Phase Standard 800V Through Hole DFM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF1508M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF1508M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF1508M
BRIDGE RECT 1PHASE 800V 1.5A DFM

BRIDGE RECT 1PHASE 800V 1.5A DFM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 868438-DF1508M DF1508M-ND DF1508M
Product Name Bridge Rectifiers - DF1508M Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 800 V Through Hole DFM
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data