Win Source Part Number: 1055316-DESD1FLEX2SO
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 25.4V
Voltage - Clamping (Max) @ Ipp: 70V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 11pF @ 5MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: DESD1
TVS DIODE 24VWM 70VC SOT23-3 Product overview: DESD1FLEX2SOQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD1FLEX2SOQ-7 can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 70VC SOT23-3
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 24VWM 70VC SOT23-3
TVS DIODE 24VWM 70VC SOT23-3
TVS DIODE 24VWM 70VC SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1055316-DESD1FLEX2SOQ-7 | 144-DESD1FLEX2SOQ-7 | 31-DESD1FLEX2SOQ-7DKR-ND | DESD1FLEX2SOQ-7 | DESD1FLEX2SOQ-7 |
| Product Name | Circuit Protection - TVS - Diodes | SOT23 TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts |
| VC | 70 volts | 70 volts | 70 volts | 70 volts | |
| VBR | 25.4 volts | 25.4 volts | 25.4 volts | 25.4 volts | |
| CT | 11 pF |