Bridge Rectifier Single Phase Standard 1kV Surface Mount DF-S
Bridge Rectifier Single Phase Standard 1kV Surface Mount DF-S
Bridge Rectifier Single Phase Standard 1kV Surface Mount DF-S
Manufacturer: Diodes Incorporated
Win Source Part Number: 080432-DF10S-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DF-S
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1PHASE 1KV 1A DF-S Product overview: DF10S-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10S-T can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 1KV 1A DF-S
BRIDGE RECT 1PHASE 1KV 1A DF-S
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | DF10S-TDICT-ND | 080432-DF10S-T | 299-DF10S-T | DF10S-T | DF10S-T |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF10S-T | 1KV 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Single Phase |