Manufacturer: Diodes Incorporated
Win Source Part Number: 080426-DF06S-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DF-S
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Bridge Rectifier Single Phase Standard 600V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 600V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 600V Surface Mount DF-S
BRIDGE RECT 1PHASE 600V 1A DF-S Product overview: DF06S-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06S-T can be used for catalog matching and distributor lookup.
Bridge Rectifiers 1A 600Vrrm 50Ifsm
BRIDGE RECT 1PHASE 600V 1A DF-S
50A 1.1V@1A 1A 600V DF-S Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 600V 1A DF-S
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 080426-DF06S-T | DF06S-TDITR-ND | 299-DF06S-T | DF06S-T | DF06S-T | DF06S-T | DF06S-T |
| Product Name | Bridge Rectifiers - DF06S-T | Bridge Rectifiers | 600V 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| IR | 0.0100 mA | 0.0100 mA | 0.0100 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge | Bridge |