Comchip Technology Corporation Bridge Rectifiers DF10S-G

Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1347-5-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1347-5-ND
Bridge Rectifiers 641-1347-5-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF10S-G - 801865-DF10S-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF10S-G
801865-DF10S-G
Bridge Rectifiers - DF10S-G 801865-DF10S-G
Manufacturer: Comchip Technology Win Source Part Number: 801865-DF10S-G Packaging: Tube Mounting Style: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Supplier Device Package: DFS Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-SMD, Gull Wing Voltage - Peak Reverse (Maximum): 1kV Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 10μA at 1000V Part Number Series: DF10

Manufacturer: Comchip Technology
Win Source Part Number: 801865-DF10S-G
Packaging: Tube
Mounting Style: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Supplier Device Package: DFS
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SMD, Gull Wing
Voltage - Peak Reverse (Maximum): 1kV
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 10μA at 1000V
Part Number Series: DF10

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
DF10S-G
Bridge Rectifiers DF10S-G
Bridge Rectifiers DFS GPP 1A 1000V Rect. Bridge Diode

Bridge Rectifiers DFS GPP 1A 1000V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 641-1347-5-ND 801865-DF10S-G DF10S-G
Product Name Bridge Rectifiers Bridge Rectifiers - DF10S-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing DFS-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data