Vishay Intertechnology, Inc. Bridge Rectifiers - DF04S-E3/45 DF04S-E3/45

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 772551-DF04S-E3/45 Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SMD, Gull Wing Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 5μA @ 400V Family Name: DF04S Categories: Discrete Semiconductor Products Manufacturer Package: DFS Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A Alternative Parts (Cross-Reference): DF04S; HDBS104G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 772551-DF04S-E3/45 Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SMD, Gull Wing Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 5μA @ 400V Family Name: DF04S Categories: Discrete Semiconductor Products Manufacturer Package: DFS Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A Alternative Parts (Cross-Reference): DF04S; HDBS104G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF04S-E3/45 - 772551-DF04S-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF04S-E3/45
772551-DF04S-E3/45
Bridge Rectifiers - DF04S-E3/45 772551-DF04S-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 772551-DF04S-E3/45 Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SMD, Gull Wing Mounting: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 5μA @ 400V Family Name: DF04S Categories: Discrete Semiconductor Products Manufacturer Package: DFS Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A Alternative Parts (Cross-Reference): DF04S; HDBS104G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 772551-DF04S-E3/45
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Family Name: DF04S
Categories: Discrete Semiconductor Products
Manufacturer Package: DFS
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
Alternative Parts (Cross-Reference): DF04S; HDBS104G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1A 400V Diode and Rectifier - 299-DF04S-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 400V Diode and Rectifier
299-DF04S-E3/45
SMD 1A 400V Diode and Rectifier 299-DF04S-E3/45
1A 400V Bridge Rectifier Diode SMD Product overview: DF04S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04S-E3/45 can be used for catalog matching and distributor lookup.

1A 400V Bridge Rectifier Diode SMD Product overview: DF04S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04S-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF04S-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF04S-E3/45GI-ND
Bridge Rectifiers DF04S-E3/45GI-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS

Bridge Rectifier Single Phase Standard 400V Surface Mount DFS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF04S-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF04S-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF04S-E3/45
BRIDGE RECT 1PHASE 400V 1A DFS

BRIDGE RECT 1PHASE 400V 1A DFS

Supplier's Site
Bridge Rectifiers - DF04S-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
DF04S-E3/45
Bridge Rectifiers DF04S-E3/45
BRIDGE RECT 1PHASE 400V 1A DFS

BRIDGE RECT 1PHASE 400V 1A DFS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF04S-E3/45
Bridge Rectifiers DF04S-E3/45
Bridge Rectifiers 1.0 Amp 400 Volt

Bridge Rectifiers 1.0 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number 772551-DF04S-E3/45 299-DF04S-E3/45 DF04S-E3/45GI-ND DF04S-E3/45 DF04S-E3/45 DF04S-E3/45
Product Name Bridge Rectifiers - DF04S-E3/45 SMD 1A 400V Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
IR 0.0050 mA 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Rail/Tube 4-SMD, Gull Wing DFS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220302 - RS Components, Ltd.
Specs
Package Do-214ac (sma)
RoHS Compliant RoHS
trr 75 ns
View Details
Rectifier Diode - 1N6078 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
Low-leakage double diode - BAV170,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Discrete Semiconductor Products - Diodes - RF Diodes - 1373242-BAR141E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Package TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts
View Details
5 suppliers