Comchip Technology Corporation 50V 1A Diode and Rectifier DF005ST-G

Description
BRIDGE RECT 1PHASE 50V 1A DFS Product overview: DF005ST-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005ST-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 50V 1A DFS Product overview: DF005ST-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005ST-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 1A Diode and Rectifier - 299-DF005ST-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
299-DF005ST-G
50V 1A Diode and Rectifier 299-DF005ST-G
BRIDGE RECT 1PHASE 50V 1A DFS Product overview: DF005ST-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005ST-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 50V 1A DFS Product overview: DF005ST-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005ST-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF005ST-G - 868354-DF005ST-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF005ST-G
868354-DF005ST-G
Bridge Rectifiers - DF005ST-G 868354-DF005ST-G
Manufacturer: Comchip Technology Win Source Part Number: 868354-DF005ST-G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 50 V Surface Mount DFS Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: DF005 Categories: Discrete Semiconductor Products Case / Package: DFS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 868354-DF005ST-G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 50 V Surface Mount DFS
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: DF005
Categories: Discrete Semiconductor Products
Case / Package: DFS
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Bridge Rectifiers - DF005ST-G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF005ST-G-ND
Bridge Rectifiers DF005ST-G-ND
Bridge Rectifier Single Phase Standard 50V Surface Mount DFS

Bridge Rectifier Single Phase Standard 50V Surface Mount DFS

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF005ST-G
Bridge Rectifiers DF005ST-G
Bridge Rectifiers DFS GPP 1A 50V

Bridge Rectifiers DFS GPP 1A 50V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-DF005ST-G 868354-DF005ST-G DF005ST-G-ND DF005ST-G
Product Name 50V 1A Diode and Rectifier Bridge Rectifiers - DF005ST-G Bridge Rectifiers Bridge Rectifiers
Package Tape & Reel (TR) 4-SMD, Gull Wing DFS-4
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220189 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
RF Diodes - BAR65-03W E6327 - 079422-BAR65-03W E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
2 suppliers