20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Win Source Part Number: 967964-DF2B7AFS,L3M
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 5.8V
Voltage - Clamping (Max) @ Ipp: 20V
Power - Peak Pulse: 80W
Power Line Protection: No
Capacitance @ Frequency: 8.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Package / Case: SOD-923
Supplier Device Package: SOD-923
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: DF2B7AFSL3M(T,DF2B7A
Base Product Number: DF2B7
TVS DIODE 5.5VWM 20VC SOD923 Product overview: DF2B7AFS,L3M from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B7AFS,L3M can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 20VC SOD923
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF2B7AFSL3MTR-ND | 967964-DF2B7AFS,L3M | 144-DF2B7AFS,L3M | DF2B7AFS,L3M |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-923 | SOD-923 | Tape & Reel (TR) | SOD-923 |
| Peak Pulse Power | 80 watts | 80 watts | 80 watts | 80 watts |
| VC | 20 volts | 20 volts | 20 volts | |
| VBR | 5.8 volts | 5.8 volts | 5.8 volts |