DIODES Incorporated TVS Diodes DESD18VF1BLP3-7

Description
TVS DIODE 18VWM 17V X2DFN06032
Request a Quote Datasheet
Description
TVS DIODE 18VWM 17V X2DFN06032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-DESD18VF1BLP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 18VWM 17V X2DFN06032

TVS DIODE 18VWM 17V X2DFN06032

Buy Now Datasheet
TVS Diodes - 31-DESD18VF1BLP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2

17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2

Buy Now Datasheet
TVS Diodes - 31-DESD18VF1BLP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 18VWM 17V X2DFN06032

TVS DIODE 18VWM 17V X2DFN06032

Buy Now Datasheet
TVS Protection Diode - 144-DESD18VF1BLP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESD18VF1BLP3-7
TVS Protection Diode 144-DESD18VF1BLP3-7
DATALINE PROTECTION PP SLP0603 Product overview: DESD18VF1BLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD18VF1BLP3-7 can be used for catalog matching and distributor lookup.

DATALINE PROTECTION PP SLP0603 Product overview: DESD18VF1BLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD18VF1BLP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 958064-DESD18VF1BLP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
958064-DESD18VF1BLP3-7
Circuit Protection - TVS - Diodes 958064-DESD18VF1BLP3-7
Win Source Part Number: 958064-DESD18VF1BLP3 -7 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 19V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 20W Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: X2-DFN0603-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: DESD18VF1BLP3-7DI Base Product Number: DESD18

Win Source Part Number: 958064-DESD18VF1BLP3-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V (Max)
Voltage - Breakdown (Min): 19V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 20W
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: X2-DFN0603-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: DESD18VF1BLP3-7DI
Base Product Number: DESD18

Buy Now Datasheet
DATALINE PROTECTION PP SLP0603

DATALINE PROTECTION PP SLP0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 31-DESD18VF1BLP3-7DKR-ND 144-DESD18VF1BLP3-7 958064-DESD18VF1BLP3-7 DESD18VF1BLP3-7
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) Tape & Reel (TR) 0201 (0603 Metric)
Peak Pulse Power 20 watts 20 watts 20 watts
VC 17 volts 17 volts
VBR 19 volts 19 volts
Unlock Full Specs
to access all available technical data