Toshiba Electronics (UK) Ltd TVS - TVS - Diodes - DF2B7ASL,L3F DF2B7ASL,L3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 852497-DF2B7ASL,L3F Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: DF2B7 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: DF2B7ASL,L3F(T, DF2B7ASLL3FTR, DF2B7ASLL3FCT, DF2B7ASL,L3F(B, DF2B7ASLL3FDKR, DF2B7ASLL3F, DF2B7ASLL3F-ND
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 852497-DF2B7ASL,L3F Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: DF2B7 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: DF2B7ASL,L3F(T, DF2B7ASLL3FTR, DF2B7ASLL3FCT, DF2B7ASL,L3F(B, DF2B7ASLL3FDKR, DF2B7ASLL3F, DF2B7ASLL3F-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DF2B7ASL,L3F - 852497-DF2B7ASL,L3F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DF2B7ASL,L3F
852497-DF2B7ASL,L3F
TVS - TVS - Diodes - DF2B7ASL,L3F 852497-DF2B7ASL,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 852497-DF2B7ASL,L3F Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: DF2B7 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: DF2B7ASL,L3F(T, DF2B7ASLL3FTR, DF2B7ASLL3FCT, DF2B7ASL,L3F(B, DF2B7ASLL3FDKR, DF2B7ASLL3F, DF2B7ASLL3F-ND

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 852497-DF2B7ASL,L3F
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: DF2B7
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: DF2B7ASL,L3F(T, DF2B7ASLL3FTR, DF2B7ASLL3FCT, DF2B7ASL,L3F(B, DF2B7ASLL3FDKR, DF2B7ASLL3F, DF2B7ASLL3F-ND

Buy Now Datasheet
TVS Protection Diode - 144-DF2B7ASL,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DF2B7ASL,L3F
TVS Protection Diode 144-DF2B7ASL,L3F
TVS DIODE 5.5VWM 20VC SL2 Product overview: DF2B7ASL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B7ASL,L3F can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 20VC SL2 Product overview: DF2B7ASL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B7ASL,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DF2B7ASLL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SL2

20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS Diodes - DF2B7ASLL3FCT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SL2

20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS Diodes - DF2B7ASLL3FTR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SL2

20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
Circuit Protection - TVS - Diodes - DF2B7ASL,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - TVS - Diodes
DF2B7ASL,L3F
Circuit Protection - TVS - Diodes DF2B7ASL,L3F
Circuit Protection - TVS - Diodes

Circuit Protection - TVS - Diodes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 852497-DF2B7ASL,L3F 144-DF2B7ASL,L3F DF2B7ASLL3FDKR-ND DF2B7ASL,L3F
Product Name TVS - TVS - Diodes - DF2B7ASL,L3F TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 0201 (0603 Metric) SL2
Peak Pulse Power 80 watts 80 watts 80 watts
Unlock Full Specs
to access all available technical data