Rectifier Bridge Diode Single 1KV 2A 4-Pin SDIP SMD T/R Product overview: DF10S2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10S2 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SDIP
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Diodes Bridge Rectifiers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Diode Type: Single Phase
Technology: Standard
Voltage - Peak Reverse (Max): 1 kV
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 3 µA @ 1000 V
BRIDGE RECT 1PHASE 1V 2A 4SDIP
Bridge Rectifiers BR SDIP PN 2A 1000V
BRIDGE RECT 1PHASE 1V 2A 4SDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-DF10S2 | DF10S2TR-ND | DF10S2 | DF10S2 | DF10S2 | |
| Product Name | SMD 1KV 2A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products Diodes Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SMD, Gull Wing | SDIP-4L | ||||
| Diode Type | Single Phase |