Manufacturer: Diodes Incorporated
Win Source Part Number: 745381-DF1502S
Manufacturer Homepage: www.diodes.com
Reference case: SOP-4
Reference Date Code: 14+P
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 200V Surface Mount DF-S
BRIDGE RECT 1P 200V 1.5A DF-S
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 745381-DF1502S | DF1502S-ND | DF1502S | DF1502S |
| Product Name | Bridge Rectifiers - DF1502S | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |