Manufacturer: Diodes Incorporated
Win Source Part Number: 1167060-DESD5V0S1BLP
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
14.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
TVS DIODE 5VWM 14.5VC X3DFN06032
TVS DIODE 5VWM 14.5VC X3DFN06032
TVS DIODE 5VWM 14.5VC DFN0603-2 Product overview: DESD5V0S1BLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0S1BLP3-7 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 14.5VC DFN0603-2
TVS DIODE 5VWM 14.5VC DFN0603-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1167060-DESD5V0S1BLP3-7 | 31-DESD5V0S1BLP3-7TR-ND | 144-DESD5V0S1BLP3-7 | DESD5V0S1BLP3-7 | DESD5V0S1BLP3-7 |
| Product Name | TVS - TVS - Diodes - DESD5V0S1BLP3-7 | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0201 (0603 Metric) | Tape & Reel (TR) | 0201 (0603 Metric) | X3-DFN0603-2 | |
| Peak Pulse Power | 145 watts | 145 watts | 145 watts | 145 watts | |
| VC | 14.5 volts | 14.5 volts | 14.5 volts | ||
| VBR | 6 volts | 6 volts | 6 volts |