Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080422-DF02S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-SDIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 1,500
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SDIP
Bridge Rectifiers 1.5A Bridge Product overview: DF02S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02S can be used for catalog matching and distributor lookup.
Diode Rectifier Bridge 200V 1.5A SDIP4
Diode Rectifier Bridge 200V 1.5A SDIP4
Diode Rectifier Bridge 200V 1.5A SDIP4
BRIDGE RECT 1P 200V 1.5A 4SDIP
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 200V, SILICON, SDIP-4. FREE 2 YEAR RADWELL WARRANTY
Bridge Rectifiers 1.5A Bridge
50A 1.1V@1.5A 1.5A 200V SDIP-4 Bridge Rectifiers ROHS
BRIDGE RECT 1P 200V 1.5A 4SDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 080422-DF02S | DF02SDKR-ND | 299-DF02S | 7613606P | 7613606 | DF02S | 16124776 | DF02S | DF02S | DF02S |
| Product Name | Bridge Rectifiers - DF02S | Bridge Rectifiers | 1.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Bridge Rectifiers | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||||
| IR | 0.0100 mA | 0.0050 mA | 0.0100 mA | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge |