Zener Diode 6.8V 300mW ±2.56% Surface Mount SOT-23-3
Zener Diode 6.8V 300mW ±2.56% Surface Mount SOT-23-3
Zener Diode 6.8V 300mW ±2.56% Surface Mount SOT-23-3
DIODE ZENER 6.8V 300MW SOT23
DIODE ZENER 6.8V 300MW SOT23
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZX6V8C-13DITR-ND | DDZX6V8C-13 | DDZX6V8C-13 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 | |
| VZ | 6.8 volts | 6.8 volts |