Vishay Intertechnology, Inc. SMD 600V 1A 50A Diode and Rectifier DF06S-E3/45

Description
600V 1A Bridge Rectifier Diode, SMD, 50A Surge Product overview: DF06S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, 50A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06S-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 1A Bridge Rectifier Diode, SMD, 50A Surge Product overview: DF06S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, 50A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06S-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600V 1A 50A Diode and Rectifier - 299-DF06S-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 1A 50A Diode and Rectifier
299-DF06S-E3/45
SMD 600V 1A 50A Diode and Rectifier 299-DF06S-E3/45
600V 1A Bridge Rectifier Diode, SMD, 50A Surge Product overview: DF06S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, 50A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06S-E3/45 can be used for catalog matching and distributor lookup.

600V 1A Bridge Rectifier Diode, SMD, 50A Surge Product overview: DF06S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, 50A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06S-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF06S-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF06S-E3/45GI-ND
Bridge Rectifiers DF06S-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Surface Mount DFS

Bridge Rectifier Single Phase Standard 600V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF06S-E3/45 - 868356-DF06S-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF06S-E3/45
868356-DF06S-E3/45
Bridge Rectifiers - DF06S-E3/45 868356-DF06S-E3/45
Manufacturer: Vishay Win Source Part Number: 868356-DF06S-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Surface Mount DFS Package: 4-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: DF06 Categories: Discrete Semiconductor Products Case / Package: DFS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DF06S-E3\\45, DF06S-E3\\45GI-ND, DF06SE345, DF06S-E3/45GI, DF06S-E3\\45GI

Manufacturer: Vishay
Win Source Part Number: 868356-DF06S-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Surface Mount DFS
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: DF06
Categories: Discrete Semiconductor Products
Case / Package: DFS
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DF06S-E3\\45, DF06S-E3\\45GI-ND, DF06SE345, DF06S-E3/45GI, DF06S-E3\\45GI

Buy Now Datasheet
Bridge Rectifiers - DF06S-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
DF06S-E3/45
Bridge Rectifiers DF06S-E3/45
BRIDGE RECT 1PHASE 600V 1A DFS

BRIDGE RECT 1PHASE 600V 1A DFS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF06S-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF06S-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF06S-E3/45
BRIDGE RECT 1PHASE 600V 1A DFS

BRIDGE RECT 1PHASE 600V 1A DFS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DF06S-E3/45
Bridge Rectifiers DF06S-E3/45
Bridge Rectifiers 1.0 Amp 600 Volt

Bridge Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 299-DF06S-E3/45 DF06S-E3/45GI-ND 868356-DF06S-E3/45 DF06S-E3/45 DF06S-E3/45 DF06S-E3/45
Product Name SMD 600V 1A 50A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - DF06S-E3/45 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Rail/Tube 4-SMD, Gull Wing DFS
RoHS Compliant RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data