Toshiba Electronics (UK) Ltd TVS Protection Diode DF2B36FU,H3F

Description
TVS DIODE 28VWM 40VC USC Product overview: DF2B36FU,H3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B36FU,H3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 28VWM 40VC USC Product overview: DF2B36FU,H3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B36FU,H3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-DF2B36FU,H3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DF2B36FU,H3F
TVS Protection Diode 144-DF2B36FU,H3F
TVS DIODE 28VWM 40VC USC Product overview: DF2B36FU,H3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B36FU,H3F can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 40VC USC Product overview: DF2B36FU,H3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B36FU,H3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - DF2B36FU,H3F - 868465-DF2B36FU,H3F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DF2B36FU,H3F
868465-DF2B36FU,H3F
TVS - TVS - Diodes - DF2B36FU,H3F 868465-DF2B36FU,H3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 868465-DF2B36FU,H3F Features: 40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount USC Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Family Name: DF2B36 Categories: Circuit Protection Case / Package: USC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080 Other Part Number: DF2B36FU,H3F(T, DF2B36FU,H3F(B, DF2B36FUH3FDKR, DF2B36FUH3FCT, DF2B36FUH3FTR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 868465-DF2B36FU,H3F
Features: 40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount USC
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Family Name: DF2B36
Categories: Circuit Protection
Case / Package: USC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Other Part Number: DF2B36FU,H3F(T, DF2B36FU,H3F(B, DF2B36FUH3FDKR, DF2B36FUH3FCT, DF2B36FUH3FTR

Buy Now Datasheet
TVS Diodes - DF2B36FUH3FCT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount USC

40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount USC

Buy Now Datasheet
TVS Diodes - DF2B36FUH3FDKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount USC

40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount USC

Buy Now Datasheet
TVS Diodes - DF2B36FUH3FTR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount USC

40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount USC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF2B36FU,H3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF2B36FU,H3F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF2B36FU,H3F
TVS DIODE 28VWM 40VC USC

TVS DIODE 28VWM 40VC USC

Supplier's Site
TVS Diodes DF2B36FU,H3F
TVS DIODE 28VWM 40VC USC

TVS DIODE 28VWM 40VC USC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DF2B36FU,H3F 868465-DF2B36FU,H3F DF2B36FUH3FCT-ND DF2B36FU,H3F DF2B36FU,H3F
Product Name TVS Protection Diode TVS - TVS - Diodes - DF2B36FU,H3F TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) USC SOD-323; SC-76, SOD-323 USC SC-76; SOD-323; SC-76, SOD-323
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data