Bridge Rectifier Single Phase Standard 100V Surface Mount DF-S
BRIDGE RECT 1PHASE 100V 1A DFS
BRIDGE RECT 1PHASE 100V 1A DF-S
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | DF01SDI-ND | DF01S | DF01S | 233-DF01S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | BRIDGE RECT 1PHASE 100V 1A DF-S |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SMD, Gull Wing | DFS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VF | 1.1 volts | 1.1 volts |