BRIDGE RECT 1PHASE 1KV 1.5A DF-S Product overview: DF1510S from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1510S can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 084109-DF1510S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DF-S
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 1kV Surface Mount DF-S
Bridge Rectifiers 1.5A 1000V
BRIDGE RECTIFIER DIODE, 1 PHASE, 1.5A, 1000V V(RRM), SILICON, SMD-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 1KV 1.5A DF-S
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 299-DF1510S | 084109-DF1510S | DF1510S-ND | DF1510S | 65046294 | DF1510S |
| Product Name | 1KV 1.5A Diode and Rectifier | Bridge Rectifiers - DF1510S | Bridge Rectifiers | Bridge Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-SMD, Gull Wing | DFS | |||
| RoHS Compliant | RoHS | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Single Phase |