onsemi Bridge Rectifiers DF08S2

Description
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SDIP
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF08S2TR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF08S2TR-ND
Bridge Rectifiers DF08S2TR-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SDIP

Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SDIP

Buy Now Datasheet
 - DF08S2 - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 2A, 800V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 2A, 800V V(RRM), Silicon

Supplier's Site Datasheet
800V 2A Diode and Rectifier - 299-DF08S2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 2A Diode and Rectifier
299-DF08S2
800V 2A Diode and Rectifier 299-DF08S2
Bridge Rectifiers 800V,2A BRIDGE,SDIP Product overview: DF08S2 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08S2 can be used for catalog matching and distributor lookup.

Bridge Rectifiers 800V,2A BRIDGE,SDIP Product overview: DF08S2 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08S2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF08S2
Bridge Rectifiers DF08S2
Bridge Rectifiers 800V,2A BRIDGE,SDIP

Bridge Rectifiers 800V,2A BRIDGE,SDIP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF08S2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF08S2
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF08S2
BRIDGE RECT 1PHASE 800V 2A 4SDIP

BRIDGE RECT 1PHASE 800V 2A 4SDIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number DF08S2TR-ND DF08S2 299-DF08S2 DF08S2 DF08S2
Product Name Bridge Rectifiers 800V 2A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing PDIP4 Reel SDIP-4L
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Single high-speed switching diode - BAS21JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
High Current Power Rectifiers - HRISOPAC0612 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details