TVS DIODE 5.5VWM 15VC SL2
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2
UNI-DIR ESD PR DI SOD-962 V(ESD)
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-DF2B6M4BSL,L3FDKR-ND | DF2B6M4BSL,L3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-SMD, No Lead | SL2 |
| Peak Pulse Power | 30 watts | 30 watts |
| VC | 15 volts | 15 volts |