TVS DIODE 1.5VWM 4.5V X3DFN06032
TVS DIODE 1.5VWM 4.5V X3DFN06032
TVS DIODE 1.5VWM 4.5V X3DFN06032
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD1V5ZS1BLP3-7CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| VC | 4.5 volts |