Toshiba Electronics (UK) Ltd TVS Diodes DF2B12M2SC,L3F

Description
18V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC2
Request a Quote Datasheet
Description
18V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DF2B12M2SCL3FTR-ND - DigiKey
Thief River Falls, MN, United States
18V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC2

18V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC2

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1113709-DF2B12M2SC,L3F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1113709-DF2B12M2SC,L3F
Circuit Protection - TVS - Diodes 1113709-DF2B12M2SC,L3F
Win Source Part Number: 1113709-DF2B12M2SC,L 3F Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V (Max) Voltage - Breakdown (Min): 10V Voltage - Clamping (Max) @ Ipp: 18V (Typ) Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Current - Peak Pulse (10/1000µs): 1A (8/20µs) Package / Case: 2-SMD, No Lead Supplier Device Package: SC2 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: DF2B12M2SC,L3F(T,DF2 B12M2SC,L3F(B,DF2B12 M2SCL3FTR,DF2B12M2SC L3FCT,DF2B12M2SCL3FD KR Base Product Number: DF2B12

Win Source Part Number: 1113709-DF2B12M2SC,L3F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V (Max)
Voltage - Breakdown (Min): 10V
Voltage - Clamping (Max) @ Ipp: 18V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: 2-SMD, No Lead
Supplier Device Package: SC2
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: DF2B12M2SC,L3F(T,DF2B12M2SC,L3F(B,DF2B12M2SCL3FTR,DF2B12M2SCL3FCT,DF2B12M2SCL3FDKR
Base Product Number: DF2B12

Buy Now Datasheet
TVS Protection Diode - 144-DF2B12M2SC,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DF2B12M2SC,L3F
TVS Protection Diode 144-DF2B12M2SC,L3F
TVS DIODE 8VWM 18VC SC2 Product overview: DF2B12M2SC,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B12M2SC,L3F can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 18VC SC2 Product overview: DF2B12M2SC,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B12M2SC,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF2B12M2SC,L3F - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF2B12M2SC,L3F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF2B12M2SC,L3F
TVS DIODE 8VWM 18VC SC2

TVS DIODE 8VWM 18VC SC2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DF2B12M2SCL3FTR-ND 1113709-DF2B12M2SC,L3F 144-DF2B12M2SC,L3F DF2B12M2SC,L3F
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package 2-SMD, No Lead 2-SMD, No Lead Tape & Reel (TR) SC2
Unlock Full Specs
to access all available technical data