DIODES Incorporated TVS - TVS - Diodes - DESD5V0S1BA-7 DESD5V0S1BA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1167058-DESD5V0S1BA- 7 Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: SC-76, SOD-323 Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Maximum) Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power - Peak Pulse: 130W Power Line Protection: No Capacitance @ Frequency: 35pF @ 1MHz Family Name: DESD5V0S1BA Categories: Circuit Protection Minimum Breakdown Voltage: 5.5V Manufacturer Homepage: www.diodes.com Manufacturer Package: SOD-323 Maximum Clamping Voltage: 14V Alternative Parts (Cross-Reference): GBLC05CLC-T7; CDSOD323-T05LC; SD05C-01FTG; Introduction Date: March 14, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1167058-DESD5V0S1BA- 7 Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: SC-76, SOD-323 Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Maximum) Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power - Peak Pulse: 130W Power Line Protection: No Capacitance @ Frequency: 35pF @ 1MHz Family Name: DESD5V0S1BA Categories: Circuit Protection Minimum Breakdown Voltage: 5.5V Manufacturer Homepage: www.diodes.com Manufacturer Package: SOD-323 Maximum Clamping Voltage: 14V Alternative Parts (Cross-Reference): GBLC05CLC-T7; CDSOD323-T05LC; SD05C-01FTG; Introduction Date: March 14, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DESD5V0S1BA-7 - 1167058-DESD5V0S1BA-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DESD5V0S1BA-7
1167058-DESD5V0S1BA-7
TVS - TVS - Diodes - DESD5V0S1BA-7 1167058-DESD5V0S1BA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1167058-DESD5V0S1BA- 7 Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: SC-76, SOD-323 Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Maximum) Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power - Peak Pulse: 130W Power Line Protection: No Capacitance @ Frequency: 35pF @ 1MHz Family Name: DESD5V0S1BA Categories: Circuit Protection Minimum Breakdown Voltage: 5.5V Manufacturer Homepage: www.diodes.com Manufacturer Package: SOD-323 Maximum Clamping Voltage: 14V Alternative Parts (Cross-Reference): GBLC05CLC-T7; CDSOD323-T05LC; SD05C-01FTG; Introduction Date: March 14, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1167058-DESD5V0S1BA-7
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: SC-76, SOD-323
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Current - Peak Pulse (10/1000μs): 12A (8/20μs)
Power - Peak Pulse: 130W
Power Line Protection: No
Capacitance @ Frequency: 35pF @ 1MHz
Family Name: DESD5V0S1BA
Categories: Circuit Protection
Minimum Breakdown Voltage: 5.5V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOD-323
Maximum Clamping Voltage: 14V
Alternative Parts (Cross-Reference): GBLC05CLC-T7; CDSOD323-T05LC; SD05C-01FTG;
Introduction Date: March 14, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-DESD5V0S1BA-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESD5V0S1BA-7
TVS Protection Diode 144-DESD5V0S1BA-7
TVS DIODE 5VWM 14VC SOD323 Product overview: DESD5V0S1BA-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0S1BA-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC SOD323 Product overview: DESD5V0S1BA-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0S1BA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DESD5V0S1BA-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - DESD5V0S1BA-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - DESD5V0S1BA-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - DESD5V0S1BA-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
DESD5V0S1BA-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) DESD5V0S1BA-7
14V 5.5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

14V 5.5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. - 07AH3705 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc.
07AH3705
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. 07AH3705
ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:14V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:14V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. - 07AH3704 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc.
07AH3704
Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. 07AH3704
ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:14V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:14V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
DESD5V0S1BA-7
TVS Diodes / ESD Suppressors DESD5V0S1BA-7
TVS Diodes / ESD Suppressors Low Cap BI TVS Diode 130W 12A 200mW

TVS Diodes / ESD Suppressors Low Cap BI TVS Diode 130W 12A 200mW

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD5V0S1BA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD5V0S1BA-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD5V0S1BA-7
TVS DIODE 5VWM 14VC SOD323

TVS DIODE 5VWM 14VC SOD323

Supplier's Site
TVS Diodes DESD5V0S1BA-7
TVS DIODE 5VWM 14VC SOD323

TVS DIODE 5VWM 14VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1167058-DESD5V0S1BA-7 144-DESD5V0S1BA-7 DESD5V0S1BA-7DITR-ND DESD5V0S1BA-7 07AH3705 DESD5V0S1BA-7 DESD5V0S1BA-7 DESD5V0S1BA-7
Product Name TVS - TVS - Diodes - DESD5V0S1BA-7 TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Diodes Inc. TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Peak Pulse Power 130 watts 130 watts 130 watts 130 watts 130 watts
VC 14 volts 14 volts 14 volts 14 volts 14 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts 5.5 volts
CT 35 pF
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data