TVS DIODE 15VWM 25VC SOD323
TVS DIODE 15VWM 25VC SOD323
TVS DIODE 15VWM 25VC SOD323
DATALINE PROTECTION PP SOD323 T& Product overview: DESD15VL1BAQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD15VL1BAQ-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362306-DESD15VL1BAQ
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: DESD15
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, HDMI, USB
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5A
Power - Peak Pulse: 500mW
Power Line Protection: No
Capacitance @ Frequency: 16pF @ 100MHz
DATALINE PROTECTION PP SOD323 T&
DATALINE PROTECTION PP SOD323 T&
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD15VL1BAQ-7CT-ND | 144-DESD15VL1BAQ-7 | 1362306-DESD15VL1BAQ-7 | DESD15VL1BAQ-7 | DESD15VL1BAQ-7 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 230 watts | 230 watts | 0.5000 watts | 230 watts | |
| VC | 25 volts | 25 volts | 25 volts | ||
| VBR | 16 volts | 16 volts | 16 volts |