UNIDIRECTIONAL ESD DIODE VRWM=5.
UNIDIRECTIONAL ESD DIODE VRWM=5.
UNIDIRECTIONAL ESD DIODE VRWM=5.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF2S6P1CTL3FCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| Peak Pulse Power | 160 watts |
| VC | 16 volts |