Manufacturer: Diodes Incorporated
Win Source Part Number: 772569-DF15005S-T
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: 4-SMD, Gull Wing
Mounting: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Family Name: DF15005S
Categories: Discrete Semiconductor Products
Manufacturer Package: DF-S
Voltage - Peak Reverse (Maximum): 50V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A
Alternative Parts (Cross-Reference): DF150S-G; DF150S; DF150S-T3;
Introduction Date: May 30, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 50V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 50V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 50V Surface Mount DF-S
BRIDGE RECT 1PHASE 50V 1.5A DF-S Product overview: DF15005S-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF15005S-T can be used for catalog matching and distributor lookup.
Bridge Rectifiers 1.5A 50V
BRIDGE RECT 1PHASE 50V 1.5A DF-S
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 772569-DF15005S-T | DF15005SDIDKR-ND | 299-DF15005S-T | DF15005S-T | DF15005S-T |
| Product Name | Bridge Rectifiers - DF15005S-T | Bridge Rectifiers | 50V 1.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | |||
| IR | 0.0100 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |