DIODES Incorporated Single Zener Diodes DDZX24C-7

Description
Zener Diode 24V 300mW ±3% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 24V 300mW ±3% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZX24CDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX24CDICT-ND
Single Zener Diodes DDZX24CDICT-ND
Zener Diode 24V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 24V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX24CDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX24CDIDKR-ND
Single Zener Diodes DDZX24CDIDKR-ND
Zener Diode 24V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 24V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX24CDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX24CDITR-ND
Single Zener Diodes DDZX24CDITR-ND
Zener Diode 24V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 24V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
24V 300MW SOT23 Zener Diode
287-DDZX24C-7
24V 300MW SOT23 Zener Diode 287-DDZX24C-7
DIODE ZENER 24V 300MW SOT23-3 Product overview: DDZX24C-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX24C-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 300MW SOT23-3 Product overview: DDZX24C-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX24C-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZX24C-7 - 000601-DDZX24C-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZX24C-7
000601-DDZX24C-7
Diodes - Zener - Single - DDZX24C-7 000601-DDZX24C-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000601-DDZX24C-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 19V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 35 Ohm Family Name: DDZX24C Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): CMPZ4116 Lead Free; BZX84C24-AU T/R13; CMPZ4116; Introduction Date: August 11, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 000601-DDZX24C-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 35 Ohm
Family Name: DDZX24C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): CMPZ4116 Lead Free; BZX84C24-AU T/R13; CMPZ4116;
Introduction Date: August 11, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - DDZX24C-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZX24C-7
Single Zener Diodes DDZX24C-7
DIODE ZENER 24V 300MW SOT23-3

DIODE ZENER 24V 300MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZX24C-7
Zener Diodes DDZX24C-7
Zener Diodes 300MW 24V LF

Zener Diodes 300MW 24V LF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZX24C-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZX24C-7
Discrete Semiconductor Products - Diodes - Zener DDZX24C-7
DIODE ZENER 24V 300MW SOT23-3

DIODE ZENER 24V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZX24CDICT-ND 287-DDZX24C-7 000601-DDZX24C-7 DDZX24C-7 DDZX24C-7 DDZX24C-7
Product Name Single Zener Diodes 24V 300MW SOT23 Zener Diode Diodes - Zener - Single - DDZX24C-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 23.72 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data