Zener Diode 39V 300mW ±3% Surface Mount SOT-23-3
DIODE ZENER 39V 300MW SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | DDZX39F-13DI-ND | DDZX39F-13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOT23; SOT-23-3 |