DIODES Incorporated Single Zener Diodes DDZX30D-7

Description
Zener Diode 30V 300mW ±3% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 30V 300mW ±3% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZX30D-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX30D-7-ND
Single Zener Diodes DDZX30D-7-ND
Zener Diode 30V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 30V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 300MW SOT23 Zener Diode
287-DDZX30D-7
30V 300MW SOT23 Zener Diode 287-DDZX30D-7
DIODE ZENER 30V 300MW SOT23-3 Product overview: DDZX30D-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX30D-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 300MW SOT23-3 Product overview: DDZX30D-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX30D-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZX30D-7 - 080409-DDZX30D-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZX30D-7
080409-DDZX30D-7
Diodes - Zener - Single - DDZX30D-7 080409-DDZX30D-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080409-DDZX30D-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080409-DDZX30D-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZX30D-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZX30D-7
Discrete Semiconductor Products - Diodes - Zener DDZX30D-7
DIODE ZENER 30V 300MW SOT23-3

DIODE ZENER 30V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZX30D-7
Zener Diodes DDZX30D-7
Zener Diodes 300MW 30V

Zener Diodes 300MW 30V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZX30D-7-ND 287-DDZX30D-7 080409-DDZX30D-7 DDZX30D-7 DDZX30D-7
Product Name Single Zener Diodes 30V 300MW SOT23 Zener Diode Diodes - Zener - Single - DDZX30D-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23
RoHS Compliant RoHS
VZ 29.77 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data