Comchip Technology Corporation Bridge Rectifiers DF210-G

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole 4-DF
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole 4-DF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1343-5-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1343-5-ND
Bridge Rectifiers 641-1343-5-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole 4-DF

Bridge Rectifier Single Phase Standard 1kV Through Hole 4-DF

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF210-G
Bridge Rectifiers DF210-G
Bridge Rectifiers DF GPP 2A 1000V Rect. Bridge Diode

Bridge Rectifiers DF GPP 2A 1000V Rect. Bridge Diode

Buy Now Datasheet
BRIDGE RECT 1PHASE 1KV 2A 4-DF - 186-DF210-G - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1PHASE 1KV 2A 4-DF
186-DF210-G
BRIDGE RECT 1PHASE 1KV 2A 4-DF 186-DF210-G
BRIDGE RECT 1PHASE 1KV 2A 4-DF

BRIDGE RECT 1PHASE 1KV 2A 4-DF

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Rectifiers Diodes
Product Number 641-1343-5-ND DF210-G 186-DF210-G
Product Name Bridge Rectifiers Bridge Rectifiers BRIDGE RECT 1PHASE 1KV 2A 4-DF
Rectifier Configuration / Technology Bridge
Package "4-EDIP (0.321"", 8.15mm)" DF-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548524 - RS Components, Ltd.
Specs
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-03R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 20 amps
VRRM 300 volts
View Details