Bridge Rectifier Single Phase Standard 100V Through Hole DFM
BRIDGE RECT 1PHASE 100V 1A DFM
50A 1.1V@1A 1A 100V DFM Bridge Rectifiers ROHS
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | DF01MDI-ND | DF01M | DF01M | DF01M |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | "4-EDIP (0.300"", 7.62mm)" | DFM | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VF | 1.1 volts | 1.1 volts |