Vishay Intertechnology, Inc. Bridge Rectifiers DF08M/45

Description
Bridge Rectifier Single Phase Standard 800V Through Hole DFM
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole DFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF08M/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF08M/45GI-ND
Bridge Rectifiers DF08M/45GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole DFM

Bridge Rectifier Single Phase Standard 800V Through Hole DFM

Buy Now Datasheet
Bridge Rectifiers - DF08M/45 - 916889-DF08M/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF08M/45
916889-DF08M/45
Bridge Rectifiers - DF08M/45 916889-DF08M/45
Manufacturer: Vishay Win Source Part Number: 916889-DF08M/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DFM Package: Tube Package: 4-EDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DF08 Categories: Discrete Semiconductor Products Case / Package: DFM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DF08MGI-ND, DF08MGI, DF08M/45GI

Manufacturer: Vishay
Win Source Part Number: 916889-DF08M/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DFM
Package: Tube
Package: 4-EDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: DF08
Categories: Discrete Semiconductor Products
Case / Package: DFM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DF08MGI-ND, DF08MGI, DF08M/45GI

Buy Now Datasheet
800V 1A Diode and Rectifier - 299-DF08M/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
299-DF08M/45
800V 1A Diode and Rectifier 299-DF08M/45
BRIDGE RECT 1PHASE 800V 1A DFM Product overview: DF08M/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08M/45 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 1A DFM Product overview: DF08M/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08M/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF08M/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF08M/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF08M/45
BRIDGE RECT 1PHASE 800V 1A DFM

BRIDGE RECT 1PHASE 800V 1A DFM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number DF08M/45GI-ND 916889-DF08M/45 299-DF08M/45 DF08M/45
Product Name Bridge Rectifiers Bridge Rectifiers - DF08M/45 800V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package "4-EDIP (0.300"", 7.62mm)" Bulk
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Bridge Rectifier Single Phase Standard 800 V Through Hole DFM
Unlock Full Specs
to access all available technical data