Manufacturer: onsemi
Win Source Part Number: 1325771-DF005S2
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 3 µA @ 50 V
Voltage - Peak Reverse (Max): 50 V
Supplier Device Package: 4-SDIP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DF005S2TR,DF005S2CT,
Base Product Number: DF005
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Bridge Rectifier Single Phase Standard 50V Surface Mount 4-SDIP
Bridge Rectifier, 1500-REEL Product overview: DF005S2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF005S2 can be used for catalog matching and distributor lookup.
Bridge Rectifier
BRIDGE RECT 1PHASE 50V 2A 4SDIP
Bridge Rectifiers BR SDIP PN 2A 50V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1325771-DF005S2 | DF005S2TR-ND | 299-DF005S2 | DF005S2 | DF005S2 | DF005S2 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Diode Type | Single Phase | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1.1 volts | 1.1 volts | ||||
| IR | 0.0030 mA |